EN
  • EN
  • DE

HW1P-2FQD-G-120V

Part No HW1P-2FQD-G-120V
Manufacturer IDEC
Catalog Panel Indicators, Pilot Lights
Description LED PANEL INDICATOR GREEN 120V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type LED
Lamp Color Green
Ratings AC
Voltage 120V
Lens Style Round with Domed Top
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1571856-HW1P-2FQD-G-120V
Ultra Librarian 3D Model Ultra Librarian HW1P-2FQD-G-120V CAD Model

Description

N

You May Also Be Interested in

Bivar Inc.
PNL MNT 605NM 25MCD AMBER
Need more? Email Us
EAO
INDICATOR PANEL LED WHT 24V
Need more? Email Us
Dialight
LED PANEL MNT 12MM RED 6VDC
Need more? Email Us
Schneider Electric
PILOT LIGHT 28V 30MM TYPE K +OPT
Need more? Email Us
Schneider Electric
PILOT LIGHT 120VAC 30MM TYPE K +
Need more? Email Us
Schneider Electric
HARMONY, 22MM PILOT LIGHT, RED L
Need more? Email Us
EAO
INDICATOR PANEL LED ORN 10MA 24V
Need more? Email Us
Dialight
LED 1/2\
Need more? Email Us
Schneider Electric
PILOT LIGHT 120V 30MM SK +OPTION
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess