The PEEL16CV8T-25 is a Programmable Electrically Erasable Logic (PEEL) device manufactured by ICT. It serves as a versatile integrated circuit designed to implement custom logic functions across various digital systems. Belonging to the programmable logic device (PLD) family, it enables designers to tailor the chip's internal circuitry for specific logic operations, making it a good fit for prototyping, glue logic replacement, and implementing state machines. The electrical erasability ensures that the chip can be easily reconfigured and updated.
Applications:
- Address decoding
- Glue logic
- State machine implementation
- Peripheral controllers
- Timing control circuits
Features:
- Electrically erasable and reprogrammable
- Low power consumption
- High speed operation
- Programmable output polarity
- Input and output registers
- Flexible I/O configuration
- TTL compatible inputs and outputs
Benefits:
- Simplified logic design
- Reduced component count
- Faster design cycles
- Easy design changes and updates
- Improved system performance
- Reduced board space requirements
Additional Details:
The PEEL16CV8T-25 features electrically erasable and reprogrammable technology, allowing the device to be reprogrammed multiple times, making it ideal for iterative design and prototyping. It operates with a 5V power supply. The "-25" in the part number specifies a propagation delay of 25 nanoseconds. The chip's internal architecture is composed of a programmable AND array linked to a fixed OR array, facilitating the implementation of complex logic functions. The device is programmed using standard PLD programmers and related software tools. It features programmable output polarity and configurable input/output pins.
The integration of input and output registers supports sequential logic applications, like state machines and counters. The low power consumption allows it to be used in battery-powered applications. Integrating multiple logic functions into a single chip, it helps reduce board space, improve system reliability, and simplify the design process. The PEEL16CV8T-25 is a flexible and efficient solution for custom logic implementation in digital systems.