EN
  • EN
  • DE

IP1103LF

Part No IP1103LF
Manufacturer IC Plus
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IC Plus
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825912-IP1103LF
Ultra Librarian 3D Model Ultra Librarian IP1103LF CAD Model

Description

The IP1103LF, manufactured by IC Plus, is a single-chip Fast Ethernet controller designed for embedded systems and network interface cards. This highly integrated chip provides a complete solution for connecting devices to a 10/100Mbps Ethernet network.

Applications

  • Embedded systems networking
  • Network interface cards (NICs)
  • Industrial automation equipment
  • Point-of-sale (POS) systems
  • Set-top boxes

Features

  • Supports 10/100Mbps Ethernet speeds
  • Integrated MAC and PHY layers
  • Compliant with IEEE 802.3 standards
  • Supports MII/RMII interface
  • Low power consumption

Benefits

  • Easy integration into existing systems
  • Reduced bill of materials (BOM) cost
  • Improved system performance
  • Lower power consumption for energy-efficient designs
  • Reliable and robust network connectivity

The IP1103LF provides a cost-effective and efficient solution for adding Ethernet connectivity to a wide range of devices. Its integrated MAC and PHY layers simplify the design process and reduce the overall system cost. The chip's compliance with IEEE 802.3 standards ensures interoperability with other network devices. The MII/RMII interface provides flexibility in connecting to various external PHY devices. The low power consumption of the IP1103LF makes it ideal for battery-powered and energy-sensitive applications.

This Ethernet controller is designed for reliable operation in harsh environments. It features robust protection against electrostatic discharge (ESD) and electromagnetic interference (EMI). The IP1103LF is available in a compact package for space-constrained applications. Extensive software support, including drivers and application notes, is available to facilitate the integration process. The device supports various network protocols, including TCP/IP, UDP, and ICMP, enabling seamless communication with other network devices.

You May Also Be Interested in

842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess