The PPC403GA-JC33C1 is an embedded PowerPC 403GA processor produced by IBM. It is designed for diverse embedded applications requiring efficient power usage and dependable performance.
Applications
- Industrial automation systems
- Network infrastructure devices
- Printing and imaging solutions
- Retail point-of-sale systems
- Telecommunications embedded platforms
Features
- 32-bit PowerPC architecture
- Integrated memory management
- Clock speed of 33 MHz
- Low energy consumption
- On-chip peripherals including UARTs, timers, and DMA controllers
- Small physical footprint ideal for compact applications
- Integrated debugging and tracing tools
Benefits
- Cost reduction through integrated peripherals
- Extended battery lifespan due to low power needs
- Improved performance for advanced embedded functions
- Simplified development with integrated memory handling
- Quicker market launch using existing software and development tools
- Greater system stability through robust engineering
Technical Specifications
The PPC403GA-JC33C1 runs at 33 MHz and features a built-in memory controller for different memory configurations. This processor incorporates various peripherals such as UARTs, timers, and DMA controllers. Its small size makes it ideal for integration into compact embedded systems. The processor has debugging and tracing capabilities, streamlining software development. Designed for low power consumption, the PPC403GA-JC33C1 suits battery-operated and energy-conscious devices.