EN
  • EN
  • DE

IBM EPC6 - 6-core 3.0 GHz POWER7 Processor Module

Part No IBM EPC6 - 6-core 3.0 GHz POWER7 Processor Module
Manufacturer IBM
Catalog CPU
Description 6-core 3.0 GHz POWER7 Processor Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1416080-IBM EPC6 - 6-core 3.0 GHz POWER7 Processor Module
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM EPC6 - 6-core 3.0 GHz POWER7 Processor Module CAD Model

Description

The IBM EPC6 is a 6-core 3.0 GHz POWER7 Processor Module that stands as a testament to IBM's commitment to delivering high-performance, reliable, and energy-efficient processing solutions for enterprise-level computing systems. This processor module is built upon IBM's POWER7 architecture, known for its robust multitasking capabilities, virtualization support, and exceptional performance in databases, analytics, and business-critical applications. With six processing cores running at 3.0 GHz, the EPC6 module enables significant throughput for demanding workloads, offering a balanced solution between performance and power consumption. The POWER7 architecture is renowned for its ability to manage large data volumes and complex computations, making it ideal for environments where data processing and transaction speed are crucial. The IBM EPC6 processor module incorporates several key technologies to enhance its performance, including simultaneous multithreading (SMT) which allows for better utilization of processor resources by running multiple threads on each core, and an advanced cache hierarchy that reduces latency and improves data access speeds. This results in faster processing times and greater efficiency in handling data-intensive tasks. Suitable for a range of IBM servers and systems, the EPC6 offers scalability and flexibility, allowing businesses to expand their computing capabilities as needed. The processor module also supports IBM's PowerVM virtualization technology, enabling more efficient resource utilization and simplified system management. Overall, the IBM EPC6 - 6-core 3.0 GHz POWER7 Processor Module is a powerful and versatile solution that meets the demands of modern enterprise computing, delivering reliability, high performance, and scalability.

You May Also Be Interested in

Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess