EN
  • EN
  • DE

IBM EM42 - 0/128GB (4x 32GB) DDR3 1066MHz POWER7+ CUoD DIMMs

Part No IBM EM42 - 0/128GB (4x 32GB) DDR3 1066MHz POWER7+ CUoD DIMMs
Manufacturer IBM
Catalog IT infrastructure Memory
Description 0/128GB (4x 32GB) DDR3 1066MHz POWER7+ CUoD DIMMs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1419838-IBM EM42 - 0/128GB (4x 32GB) DDR3 1066MHz POWER7+ CUoD DIMMs
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM EM42 - 0/128GB (4x 32GB) DDR3 1066MHz POWER7+ CUoD DIMMs CAD Model

Description

The IBM EM42 memory kit is a powerful and scalable memory solution designed to fit specific IBM Power Systems. It offers an innovative Capacity on Demand (CUoD) feature, providing users with the flexibility to upgrade their system memory as needed, starting from 0GB up to 128GB. This kit contains four 32GB DDR3 DIMMs, running at a speed of 1066MHz. The support for ECC (Error Correcting Code) ensures data integrity and system reliability, critical for enterprise computing environments. The integration of POWER7+ architecture indicates compatibility with IBM's high-performance servers, engineered for complex computing tasks such as large-scale databases, analytics, cloud computing, and more. This memory kit is especially beneficial for businesses that require scalable solutions to manage fluctuating workloads efficiently, offering the ability to upgrade memory in a cost-effective and straightforward manner. Users must verify compatibility with their specific IBM Power System models before installation to harness the full benefits of this advanced memory technology.

You May Also Be Interested in

Dell
DELL AA783423-OEM
Need more? Email Us
Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
1GB 1Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess