EN
  • EN
  • DE

IBM EL17 - 32GB (2x 16GB) 1066MHz (2Gb) PC3-8500 DDR3

Part No IBM EL17 - 32GB (2x 16GB) 1066MHz (2Gb) PC3-8500 DDR3
Manufacturer IBM
Catalog IT infrastructure Memory
Description 32GB (2x 16GB) 1066MHz (2Gb) PC3-8500 DDR3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1419666-IBM EL17 - 32GB (2x 16GB) 1066MHz (2Gb) PC3-8500 DDR3
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM EL17 - 32GB (2x 16GB) 1066MHz (2Gb) PC3-8500 DDR3 CAD Model

Description

The IBM EL17 memory kit is composed of two 16GB DDR3 memory modules, totalling 32GB of memory, designed to enhance the performance of specific IBM systems. Operating at a frequency of 1066MHz and conforming to the PC3-8500 standard, these modules are engineered to deliver high-speed data transfer rates suitable for demanding applications and computing environments. The use of DDR3 technology allows for lower power consumption compared to earlier memory technologies, contributing to more efficient system operation and reduced operational costs. This memory kit is ideal for enhancing system capabilities in tasks such as virtualization, large database applications, and high-performance computing environments where handling large datasets and executing complex calculations swiftly is crucial. The dual 16GB configuration not only offers a substantial upgrade in memory capacity but also ensures that systems can manage more applications simultaneously, improving multitasking and system responsiveness. Users can expect a notable improvement in their system's overall performance, particularly in processing speed and the ability to run memory-intensive applications more smoothly. Prior to installation, it's important for users to verify the compatibility of this memory kit with their specific IBM system to ensure optimal performance and stability.

You May Also Be Interested in

Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
1GB 1Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
DELL M393B5170FH0-CH9
Need more? Email Us
Dell
DELL SNPVM51CC/16G-OEM
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
DELL KTD-PE426D8/16G
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess