EN
  • EN
  • DE

IBM EC2R - PCIe3 LP 2-Port 10 Gb Network Interface Card (NIC)

Part No IBM EC2R - PCIe3 LP 2-Port 10 Gb Network Interface Card (NIC)
Manufacturer IBM
Catalog Adapters
Description PCIe3 LP 2-Port 10 Gb Network Interface Card (NIC)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414210-IBM EC2R - PCIe3 LP 2-Port 10 Gb Network Interface Card (NIC)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM EC2R - PCIe3 LP 2-Port 10 Gb Network Interface Card (NIC) CAD Model

Description

The IBM EC2R model is a low-profile, PCIe 3.0, 2-Port 10 Gb Network Interface Card (NIC) designed to provide high-speed network connectivity for servers and high-performance workstations. Ideal for demanding data center environments, this NIC supports high-bandwidth data transfer, making it suitable for applications like virtualization, cloud services, and network-intensive computing. The card features two 10 GbE ports that significantly increase network capacity, reducing data transfer times and improving overall system efficiency. Equipped with advanced networking technologies such as VLAN tagging, flow control, and TCP/IP offloading, the IBM EC2R helps in optimizing network traffic and enhancing data processing speeds. Its low-profile design allows for easy installation in slim servers, offering a powerful solution for expanding network capabilities while saving valuable space.

You May Also Be Interested in

NetApp
Netapp 4-Port 25Gb ISCSI Card (no front plate)
Need more? Email Us
Supermicro
LSI 9207-8I 8PORT 6Gbps HBA
Need more? Email Us
NetApp
NetApp 4 PORT 4 GBPS PCIE HBA
Need more? Email Us
Connective Peripherals Pte Ltd
RS-485 USB TO SERIAL
Need more? Email Us
NetApp
Netapp 4-Port 16GB Fibre Channel PCIe HBA Adapter
Need more? Email Us
NetApp
Netapp 4-Port 16GB Fibre Channel PCIe HBA Adapter
Need more? Email Us
NetApp
8-Gb MetroCluster VI FC HBA
Need more? Email Us
NetApp
8-Gb MetroCluster VI FC HBA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess