EN
  • EN
  • DE

IBM 97H9755 - 3U 19in RACK BLINDER

Part No IBM 97H9755 - 3U 19in RACK BLINDER
Manufacturer IBM
Catalog Rack Options
Description 3U 19in RACK BLINDER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1420932-IBM 97H9755 - 3U 19in RACK BLINDER
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 97H9755 - 3U 19in RACK BLINDER CAD Model

Description

The IBM 97H9755 represents a 3U 19-inch rack blinder, an integral component in managing and organizing the space within server racks. Designed to fit standard 19-inch racks, this blinder fills unused U spaces, promoting better airflow and preventing dust accumulation in the rack. It serves a dual purpose of maintaining a clean aesthetic in your data center by hiding cables and hardware not in use, and improving cooling efficiency by directing the airflow to areas with active equipment. Constructed from durable materials, the IBM 97H9755 is designed for long-lasting use in harsh data center environments. Its easy installation and removal make it an ideal solution for dynamic IT environments where configuration changes are frequent. The blinder's sleek, professional appearance complements IBM's rack solutions, ensuring your data center not only operates efficiently but also maintains a standardized look. Whether you're a small business or a large enterprise, the IBM 97H9755 3U 19in rack blinder is an essential accessory for optimizing your rack space and enhancing your data center's performance and organization.

You May Also Be Interested in

IBM
V7000 rails
Need more? Email Us
IBM
1U RACK RAIL KIT 46C2360/46C2359
Need more? Email Us
IBM
railkit
Need more? Email Us
IBM
IBM 00Y2437 - Miscellaneous hardware kit of rail kit parts
Need more? Email Us
IBM
IBM LTO FIBRE DRIVE MTG KIT
Need more? Email Us
IBM
mounting kit L/D 32
Need more? Email Us
IBM
Single Phase Side Mount PDU
Need more? Email Us
IBM
IBM v5000 EXP rails
Need more? Email Us
IBM
9080 RAIL KIT (System Control Unit)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess