EN
  • EN
  • DE

IBM 94H1261 - 200Mhz. 1way Proc.

Part No IBM 94H1261 - 200Mhz. 1way Proc.
Manufacturer IBM
Catalog Uncategorized
Description 200Mhz. 1way Proc.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1420322-IBM 94H1261 - 200Mhz. 1way Proc.
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 94H1261 - 200Mhz. 1way Proc. CAD Model

Description

The IBM 94H1261, identified as a 200MHz 1-way processor, underscores IBM's commitment to delivering cutting-edge processing technologies for computing systems. This product, emblematic of the era’s technological advancements, was designed for integration into IBM's line of servers and workstations, providing them with the computational power needed to run complex applications and processes efficiently. The 200MHz clock speed represented a significant performance capability at the time of its launch, catering to the needs of professional computing environments requiring high-speed data processing and multitasking abilities. The 1-way architecture of the processor emphasizes its role in powering single-processor systems, focusing on optimizing the performance and efficiency of these setups. IBM's engineering expertise is evident in the design and manufacturing of this processor, ensuring compatibility with existing hardware while also keeping power consumption and heat generation in check. This not only enhances the reliability and longevity of the computing systems but also addresses environmental and operational concerns. Overall, the IBM 200MHz 1-way processor is a reflection of IBM's dedication to pushing the boundaries of processing technology, providing a foundation for building high-performance, efficient, and reliable computing solutions that meet the evolving demands of the tech industry.

You May Also Be Interested in

TE Connectivity
SFP+ ENHANCED 1X4, PCI HEATSINK,
Lowest to $125.8741
IBM
10/100 MBPS ETHERN.PCI ADAP
Need more? Email Us
IBM
35.16GB 10K RPM DISK UNIT
Need more? Email Us
IBM
SysKonnect SK-NET FDDI-LP SAS
Need more? Email Us
IBM
1W 375MHZ POWER3-II PROC. CARD
Need more? Email Us
IBM
POWER GTX 150M
Need more? Email Us
IBM
Dual 604e Processor Card
Need more? Email Us
IBM
Multi Protocol Adapter
Need more? Email Us
IBM
8 port async. Comm. ISA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess