EN
  • EN
  • DE

IBM 94H1169 - 200Mhz. 1way Proc.

Part No IBM 94H1169 - 200Mhz. 1way Proc.
Manufacturer IBM
Catalog Uncategorized
Description 200Mhz. 1way Proc.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1420417-IBM 94H1169 - 200Mhz. 1way Proc.
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 94H1169 - 200Mhz. 1way Proc. CAD Model

Description

The IBM 94H1169 module houses a 200Mhz processor, a critical component engineered to deliver robust computational power to IBM’s line of computers and servers. This single-core processor was considered advanced for its time, achieving significant milestones in processing speed and efficiency. The 200Mhz speed represents the rate at which the processor executes instructions, helping to improve the overall performance of the systems it powers. This processor facilitated smoother operation of operating systems, applications, and tasks, making it possible for businesses and individuals to handle data-intensive operations with ease. It supported a variety of computational tasks, from simple word processing to more complex numerical calculations. The integration of this processor into IBM's systems was a testament to the company's commitment to providing high-quality, high-performance computing solutions. It stood out for its reliability and was a key factor in the IT infrastructure of many organizations, empowering them to achieve higher productivity and efficiency in their operational processes. Despite being overshadowed by newer, faster processors over time, the IBM 94H1169 remains a symbol of technological progress during the 1990s.

You May Also Be Interested in

IBM
35.16GB 10K RPM DISK UNIT
Need more? Email Us
IBM
1W 375MHZ POWER3-II PROC. CARD
Need more? Email Us
IBM
SAS CABLE (AI) 1M
Need more? Email Us
IBM
80/160GB INT TAPEDR W/VXA
Need more? Email Us
IBM
Express Intel Xeon 4C Processor Model E5-2407v2 80
Need more? Email Us
IBM
POWER GXT4000P Graph. Adpt.
Need more? Email Us
IBM
35.16GB 15K RPM DISK UNIT
Need more? Email Us
IBM
10/100 MBPS ETHERN.PCI ADAP
Need more? Email Us
IBM
RIO-2 RMT I/O LOOP ADPT,SECOND
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess