EN
  • EN
  • DE

IBM 9113-7889 - PWR SUPP,1475WATT AC,HOT-SWAP

Part No IBM 9113-7889 - PWR SUPP,1475WATT AC,HOT-SWAP
Manufacturer IBM
Catalog Power Supply Units
Description PWR SUPP,1475WATT AC,HOT-SWAP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1420670-IBM 9113-7889 - PWR SUPP,1475WATT AC,HOT-SWAP
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 9113-7889 - PWR SUPP,1475WATT AC,HOT-SWAP CAD Model

Description

The IBM 9113-7889 Power Supply is engineered to provide a high-capacity, efficient, and reliable power source for IBM's advanced server systems. Boasting a potent 1475-watt AC output, this power supply unit (PSU) is built to support the intensive power demands of enterprise-grade hardware, ensuring optimal performance and system stability. The hot-swap capability is a critical feature, allowing system administrators to replace or upgrade the PSU without interrupting the server's operation, thereby maintaining continuous availability and minimizing downtime. This PSU is designed with redundancy in mind, offering an additional layer of reliability; in the event of a power supply failure, the system can continue to operate smoothly, supported by the remaining PSU units. Its energy-efficient design not only reduces operational costs but also contributes to a lower environmental impact by decreasing energy consumption. The IBM 9113-7889 is designed for easy installation, seamlessly integrating into compatible IBM server systems. With its robust construction and advanced features, this PSU is an essential component for businesses requiring high-performance computing solutions with around-the-clock availability.

You May Also Be Interested in

NetApp
Netapp 580w Power Supply for DS4243/DS4246
Need more? Email Us
NetApp
NetApp 913W Power Supply for DS212C/DS224C
Need more? Email Us
NetApp
Power Supply FAS6XXX
Need more? Email Us
NetApp
NetApp 725W PSU for E5612/E5624/E2712/E2724
Need more? Email Us
NetApp
NetApp 1-Phase 30A 12 IEC PDU
Need more? Email Us
Supermicro
Supermicro PWS-920P-SQ
Need more? Email Us
NetApp
Netapp 1600w Power Supply for AFF-A700/A900
Need more? Email Us
NetApp
NetApp 750W PSU
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess