EN
  • EN
  • DE

IBM 8286-41A-EPX6 - S814 Server - 8-Core 3,72 GHz POWER8 - P10

Part No IBM 8286-41A-EPX6 - S814 Server - 8-Core 3,72 GHz POWER8 - P10
Manufacturer IBM
Catalog Server
Description S814 Server - 8-Core 3,72 GHz POWER8 - P10
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1421180-IBM 8286-41A-EPX6 - S814 Server - 8-Core 3,72 GHz POWER8 - P10
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 8286-41A-EPX6 - S814 Server - 8-Core 3,72 GHz POWER8 - P10 CAD Model

Description

The IBM 8286-41A-EPX6, also known as the S814 server, is a part of IBM's Power Systems line and is specifically designed to deliver exceptional performance, efficiency, and reliability for small to medium-sized businesses. Powered by an 8-core POWER8 processor running at 3.72 GHz, this server is capable of handling a diverse range of workloads, from traditional business applications to data-intensive analytics. Its architecture leverages the technological advancements of the POWER8 processor, offering significant improvements in speed, workload capacity, and energy efficiency compared to previous generations. The S814 server is ideal for businesses looking for a versatile server that can support concurrent applications and databases efficiently. Its support for multiple operating systems, including AIX, IBM i, and Linux, provides the flexibility to run a variety of workloads, ensuring businesses can leverage the server for a wide range of applications. The P10 classification indicates a competitive price-performance ratio, making it an attractive option for businesses seeking to optimize their IT investments. With its robust virtualization capabilities, companies can maximize server utilization and reduce hardware costs. The IBM 8286-41A-EPX6 server not only meets current business demands but also offers scalability options to accommodate future growth, ensuring a long-term solution for evolving IT requirements.

You May Also Be Interested in

IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us
IBM
P6 520 - 1-Core - V6R1 - 1 x OS - 35 USER - P05
Need more? Email Us
IBM
9080-MME-4.02GHZ–32Core
Need more? Email Us
IBM
9117 Model MMB 16core3,1Ghz
Need more? Email Us
IBM
iSeries System Unit -150/25 CPW - P05
Need more? Email Us
IBM
P7 740 Server - 4-Core 3.3GHz - PVM Enterprise
Need more? Email Us
IBM
IBM POWER S922 Server - 16-Core 3.4 - 3.9 GHZ
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess