EN
  • EN
  • DE

IBM 8233-E8B-EPA4-4988-2 - P7 750 - 8-Core - V7R3 - 2xOS - 1 x 5250 - P20

Part No IBM 8233-E8B-EPA4-4988-2 - P7 750 - 8-Core - V7R3 - 2xOS - 1 x 5250 - P20
Manufacturer IBM
Catalog Server
Description P7 750 - 8-Core - V7R3 - 2xOS - 1 x 5250 - P20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1421037-IBM 8233-E8B-EPA4-4988-2 - P7 750 - 8-Core - V7R3 - 2xOS - 1 x 5250 - P20
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 8233-E8B-EPA4-4988-2 - P7 750 - 8-Core - V7R3 - 2xOS - 1 x 5250 - P20 CAD Model

Description

The IBM 8233-E8B-EPA4-4988-2, better recognized as a configuration of the Power7 750 model with specific enhancements, stands out as a robust and versatile server solution designed to meet the needs of a wide range of enterprise environments. Featuring an 8-core processor at its heart, this server delivers significant computing power to accommodate a variety of workload demands, from business-critical applications to complex data analyses. The Power7 750 is built on IBM's innovative POWER7 processor technology, known for its efficient processing capabilities, advanced virtualization features, and superior energy economy. This particular configuration includes Version 7 Release 3 (V7R3) of the IBM i operating system, offering a modern, secure, and reliable platform for running diverse enterprise applications. Additionally, it supports dual operating systems, enhancing its flexibility and capability to act as a hybrid environment for applications requiring both IBM i and another supported operating system such as AIX or Linux. This model also incorporates a single 5250 Enterprise Enablement feature, enabling it to effectively handle traditional IBM i workloads that require 5250 processing capability. Rated at a P20 software tier, it is positioned to offer a cost-effective solution in terms of licensing relative to its performance and capacity. The server's architecture emphasizes scalability and resilience, with options for memory, storage, and I/O expansion to adapt as organizational needs grow. Security is a paramount concern, with integrated features safeguarding data and transactions against contemporary threats. In essence, the IBM 8233-E8B-EPA4-4988-2 server is a high-performance, adaptable, and secure platform that provides businesses with the reliability and scalability needed for critical operations and future growth.

You May Also Be Interested in

IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us
IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us
IBM
9117-MMB 64c 3,1Ghz 768GB mem
Need more? Email Us
IBM
iSeries System Unit -150/25 CPW - P05
Need more? Email Us
IBM
8233-E8B 8core3,3Ghz
Need more? Email Us
IBM
IBM POWER S922 Server - 16-Core 3.4 - 3.9 GHZ
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
9117-MMA 4CORE3,5GHZ
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess