EN
  • EN
  • DE

IBM 80P5355 - 1.5GHz 2-way POWER5 Processor Card

Part No IBM 80P5355 - 1.5GHz 2-way POWER5 Processor Card
Manufacturer IBM
Catalog CPU
Description 1.5GHz 2-way POWER5 Processor Card
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1416436-IBM 80P5355 - 1.5GHz 2-way POWER5 Processor Card
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 80P5355 - 1.5GHz 2-way POWER5 Processor Card CAD Model

Description

The IBM 80P5355 represents a 1.5GHz 2-way POWER5 Processor Card, an advanced and vital component designed for integration into specific IBM systems, enhancing computational power and overall system performance. The POWER5 processor is a cornerstone of IBM's processor technology, known for its robust performance, virtualization capabilities, and energy efficiency. This processor card features two processing units, enabling it to handle more tasks simultaneously, significantly improving multitasking and throughput for a range of applications, from complex databases to high-performance computing environments. The 1.5GHz clock speed ensures that each processor can handle tasks with speed and efficiency, providing a seamless operational experience. The POWER5 architecture is renowned for its RISC (Reduced Instruction Set Computer) technology, making it highly efficient at executing instructions and reducing the overall computational burden on the system. This architecture, combined with the advanced 2-way processing capabilities and a focus on energy efficiency, makes the IBM 80P5355 an ideal solution for enterprises looking to upgrade their systems for better performance and handling of modern workloads. It reflects IBM's commitment to innovation and its focus on developing hardware that meets the evolving demands of businesses, ensuring compatibility, and facilitating easy integration into existing systems. The IBM 80P5355 is tailored for businesses and organizations requiring high performance, reliability, and the capability to efficiently manage multiple tasks in parallel without sacrificing energy efficiency or system stability.

You May Also Be Interested in

Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess