EN
  • EN
  • DE

IBM 7042-1924 - 2 GB (2x1GB kit) Single Rank PC2-5300 CL5 ECC Low Power

Part No IBM 7042-1924 - 2 GB (2x1GB kit) Single Rank PC2-5300 CL5 ECC Low Power
Manufacturer IBM
Catalog IT infrastructure Memory
Description 2 GB (2x1GB kit) Single Rank PC2-5300 CL5 ECC Low Power
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1419923-IBM 7042-1924 - 2 GB (2x1GB kit) Single Rank PC2-5300 CL5 ECC Low Power
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 7042-1924 - 2 GB (2x1GB kit) Single Rank PC2-5300 CL5 ECC Low Power CAD Model

Description

The IBM 7042-1924 memory kit includes two 1GB modules, totaling 2GB, and is designed for compatibility with specific IBM servers and systems. This kit uses PC2-5300 ECC (Error Correcting Code) memory, operating at 667MHz with a CAS Latency of 5 (CL5). ECC memory is essential for server environments, as it can detect and correct the most common kinds of internal data corruption, ensuring data integrity and system reliability. The 'Low Power' feature of this memory indicates that it's designed to consume less energy than standard modules, contributing to more efficient power usage in servers, which is crucial for reducing operational costs and environmental impact. The PC2-5300 specification refers to the theoretical bandwidth of the memory module, which in this case is 5300MB/s, providing a good balance between performance and power consumption. This memory kit is an excellent choice for businesses looking to upgrade their IBM servers with reliable, energy-efficient memory without compromising on performance. It's particularly suited for applications requiring error correction capabilities, such as file servers, database servers, and in environments where data integrity is paramount.

You May Also Be Interested in

Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
8GB 2Rx8 PC4-21300 DDR4-2666MHz - Half Height
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us
Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess