EN
  • EN
  • DE

IBM 2868-1031 - PCI-e, Dual-port 10Gbps NIC Fiber

Part No IBM 2868-1031 - PCI-e, Dual-port 10Gbps NIC Fiber
Manufacturer IBM
Catalog IT infrastructure Accessories
Description PCI-e, Dual-port 10Gbps NIC Fiber
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1413578-IBM 2868-1031 - PCI-e, Dual-port 10Gbps NIC Fiber
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 2868-1031 - PCI-e, Dual-port 10Gbps NIC Fiber CAD Model

Description

The IBM 2868-1031 model is a cutting-edge, PCI Express (PCI-e) network interface card (NIC) with dual ports, offering 10Gbps connectivity over fiber networks. This high-performance NIC is engineered to provide rapid data transfer rates, enhanced reliability, and improved network efficiency for enterprise-level applications and data centers. The fiber connectivity ensures optimal signal integrity and extended transmission distances without the susceptibility to electromagnetic interference that affects copper-based cables. By leveraging the advanced capabilities of PCI-e technology, this NIC provides high bandwidth and low latency, making it ideal for virtualization, high-performance computing (HPC), and cloud computing environments. Supporting various network protocols and standards, the IBM 2868-1031 NIC is versatile and can be integrated into diverse IT infrastructures, facilitating seamless network upgrades or expansions. Its dual-port design allows for redundancy, ensuring continuous network availability and reliability for critical systems. This NIC is tailored for businesses requiring high-speed, secure, and reliable network connections to support their growing data and application needs.

You May Also Be Interested in

Dell
DELL galvanised ears for switch w/8screws N2048P
Need more? Email Us
Dell
CADDY C6220 3.5
Need more? Email Us
Dell
Dell Brocade ears for switch w/4screws:
Need more? Email Us
Dell
CADDY COMPELLENT 3.5 XYRATEX /old Compellent model
Need more? Email Us
Dell
CADDY PW-SERIES 3.5
Need more? Email Us
Dell
BACKPLANE 4X3.5 EXPANDER R740XD
Need more? Email Us
Dell
FRONTBEZEL R610
Need more? Email Us
Dell
CADDY 3.5 INTERNAL R730XD R740XD
Need more? Email Us
Dell
DS-6510B License
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess