EN
  • EN
  • DE

IBM 2076-3515 - 400GB 2.5 INCH 12Gbps FLASH DRIVE

Part No IBM 2076-3515 - 400GB 2.5 INCH 12Gbps FLASH DRIVE
Manufacturer IBM
Catalog Hard Drives
Description IBM 2076-3515
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1418330-IBM 2076-3515 - 400GB 2.5 INCH 12Gbps FLASH DRIVE
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 2076-3515 - 400GB 2.5 INCH 12Gbps FLASH DRIVE CAD Model

Description

The IBM 2076-3515 is an exemplar of cutting-edge flash storage technology, encapsulated in a 2.5-inch form factor and boasting a storage capacity of 400GB. This flash drive is engineered to set new benchmarks in data storage efficiency and speed, offering a high-speed 12Gbps interface that ensures unparalleled data transfer rates, significantly enhancing applications' performance and responsiveness. It is tailor-made for enterprises demanding the highest levels of performance, from real-time data analytics to high-volume transaction processing, where speed and reliability are paramount. This drive's incorporation of flash technology not only allows for impressive data access speeds but also ensures consistent performance under load, a critical attribute in multi-tenant environments and applications with unpredictable workloads. Designed to integrate seamlessly with IBM's comprehensive suite of server and storage products, it delivers maximized compatibility and performance, making it an invaluable asset for businesses aiming to leverage their data assets fully. The robust build quality affords exceptional durability, with inherent resistance to shock and vibration, making the IBM 2076-3515 a cornerstone in the architecture of modern, performance-oriented data centers.

You May Also Be Interested in

IBM
2TB SATA HDD
Need more? Email Us
IBM
IBM 2076-ADTA - 375GB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
200GB 2.5inch SAS SSD
Need more? Email Us
IBM
IBM 01NN111 - 1.8TB 10K
Need more? Email Us
IBM
18TB 7,200 rpm 12 Gb SAS NL 3.5 Inch
Need more? Email Us
IBM
IBM 146GB SAS 15000RPM. HDD size: 2.5", HDD capacity: 146 GB, HDD speed: 15000 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
IBM 500GB SATA2 7200rpm 3.5"
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess