EN
  • EN
  • DE

IBM 198C - 139GB 15K RPM SFF-1 SAS Disk Drive (IBM i)

Part No IBM 198C - 139GB 15K RPM SFF-1 SAS Disk Drive (IBM i)
Manufacturer IBM
Catalog Harddrives
Description 139GB 15K RPM SFF-1 SAS Disk Drive (IBM i)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418903-IBM 198C - 139GB 15K RPM SFF-1 SAS Disk Drive (IBM i)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 198C - 139GB 15K RPM SFF-1 SAS Disk Drive (IBM i) CAD Model

Description

The IBM 198C is a specialized storage solution designed for the IBM i platform, featuring a 139GB capacity and a high spindle speed of 15,000 RPM for fast data access. This Small Form Factor (SFF-1) SAS Disk Drive provides a balance between storage capacity and speed, tailored to meet the demands of IBM i operating environments. Its SAS connectivity ensures reliable data transfers at high speeds, suitable for applications requiring swift access to data and smooth operation. The 15K RPM spindle speed significantly enhances the performance of read/write operations, making this drive an optimal choice for databases, transactional systems, and applications that benefit from quick data retrieval times. With its compact size, the 198C allows for efficient use of space in server configurations, offering a practical storage solution that does not compromise on performance or capacity. Engineered to IBM's high standards, this disk drive is built for reliability and durability, reinforcing the integrity of data management within IBM i ecosystems.

You May Also Be Interested in

IBM
IBM 00Y2425
Need more? Email Us
IBM
IBM 2072-ACLC. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
1.2TB 10K 2.5 INCH HDD
Need more? Email Us
IBM
600GB 10K RPM SFF 3 DISK 4K
Need more? Email Us
IBM
800GBSFF
Need more? Email Us
IBM
IBM 3TB 7.2K 3.5 INCH NL HDD
Need more? Email Us
IBM
8TB 12G SAS 7.2K RPM 3.5in HDD
Need more? Email Us
IBM
1600GB 2.5inch SSD HDD
Need more? Email Us
IBM
300GB 15K SAS SFF3 4K BLK HDD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess