EN
  • EN
  • DE

IBM 1983 - 2-PORT BASETX ETHT.PCI-X ADP

Part No IBM 1983 - 2-PORT BASETX ETHT.PCI-X ADP
Manufacturer IBM
Catalog Adapters
Description 2-PORT BASETX ETHT.PCI-X ADP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414308-IBM 1983 - 2-PORT BASETX ETHT.PCI-X ADP
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 1983 - 2-PORT BASETX ETHT.PCI-X ADP CAD Model

Description

The IBM 1983 2-Port BASETX Ethernet PCI-X Adapter is a network interface card designed to provide high-speed Ethernet connectivity for IBM servers and workstations. It features two Ethernet ports capable of supporting BASE-TX technology, which enables Ethernet connections over twisted pair cables at speeds up to 1000Mbps (1Gbps). Utilizing the PCI-X (Peripheral Component Interconnect Extended) interface, this adapter ensures enhanced bandwidth and lower latency compared to traditional PCI interfaces, making it ideally suited for high-performance networking environments. It supports features such as auto-negotiation for automatic detection of network speeds, full and half-duplex operations, and integrated checksum and offload capabilities to improve network throughput and CPU utilization. The IBM 1983 adapter is designed for businesses that require reliable and fast network connectivity to handle demanding applications, large data transfers, and intensive communication tasks within their network infrastructure.

You May Also Be Interested in

Lenovo
2Gbs PCI-X Host Bus Adapter
Need more? Email Us
QLogic
Qlogic QLE2560 8Gb Adapter
Need more? Email Us
FTDI, Future Technology Devices International Ltd
RS-232 USB TO SERIAL
Need more? Email Us
NetApp
Netapp 4-Port 25Gb ISCSI Card (no front plate)
Need more? Email Us
NetApp
NetApp 4 PORT 4 GBPS FC HBA
Need more? Email Us
NetApp
Netapp 4-Port 25Gb ISCSI Card (no front plate)
Need more? Email Us
Supermicro
Add-on Module for SYS-4048B-TR4FT
Need more? Email Us
NetApp
Netapp 16GB 4-Port FC Adapter
Need more? Email Us
NetApp
Netapp 4-Port 16GB FC Adapter
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess