EN
  • EN
  • DE

IBM 08L0858 - 200Mhz. 1way Proc.

Part No IBM 08L0858 - 200Mhz. 1way Proc.
Manufacturer IBM
Catalog Uncategorized
Description 200Mhz. 1way Proc.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1420248-IBM 08L0858 - 200Mhz. 1way Proc.
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 08L0858 - 200Mhz. 1way Proc. CAD Model

Description

The IBM 08L0858 encapsulates the state of processor technology in the mid-1990s, offering a 200MHz processing unit designed for scalable, single-way computing configurations. At its core, the processor underscores an era where efficiency, speed, and reliability were paramount to addressing the computational needs of businesses and individuals alike. This 1-way processor was adept at powering a variety of tasks, from basic computing operations to more demanding applications requiring swift data processing. The 200MHz clock speed signified a significant performance leap at the time, enhancing the responsiveness and throughput of computing systems. It also marked a step towards more energy-efficient designs, balancing performance with power consumption - an aspect increasingly scrutinized in computational circles. The IBM 08L0858 was integral in systems where designated tasks could benefit from dedicated processing power, emphasizing the trend towards specialized computing solutions tailored to specific operational roles, thereby optimizing system resources and maximizing efficiency.

You May Also Be Interested in

IBM
SysKonnect SK-NET FDDI-LP SAS
Need more? Email Us
IBM
RIO-2 RMT I/O LOOP ADPT,SECOND
Need more? Email Us
IBM
IBM Half-High LTO Generation 3 SAS Tape Drive
Need more? Email Us
IBM
CABLE FOR RACK/RACK SERIAL
Need more? Email Us
IBM
Ethernet adapter PCI
Need more? Email Us
IBM
80/160GB INT TAPEDR W/VXA
Need more? Email Us
IBM
Multi Protocol Adapter
Need more? Email Us
IBM
Dual 604e Processor Card
Need more? Email Us
IBM
141.12GB 15K RPM DISK UNIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess