EN
  • EN
  • DE

IBM 07P6949 - I/O Backplane - 6x 266MHz PCI-X Slots

Part No IBM 07P6949 - I/O Backplane - 6x 266MHz PCI-X Slots
Manufacturer IBM
Catalog Spare Parts
Description I/O Backplane - 6x 266MHz PCI-X Slots
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1421850-IBM 07P6949 - I/O Backplane - 6x 266MHz PCI-X Slots
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 07P6949 - I/O Backplane - 6x 266MHz PCI-X Slots CAD Model

Description

The IBM 07P6949 I/O Backplane is a critical hardware component designed to enhance the connectivity and performance capabilities of IBM's server systems. Featuring six high-speed 266MHz PCI-X slots, this backplane allows for the integration of a variety of peripheral components, including network cards, storage controllers, and other PCI-X compatible devices. This flexibility makes it an essential upgrade for expanding the functionality of enterprise computing environments. The backplane operates at a significant bandwidth to support data-intensive applications, reducing bottlenecks and improving overall system performance. Its design is optimized for reliability and durability, ensuring a long operational lifespan even in continuous usage scenarios. The IBM 07P6949 I/O Backplane stands out for its compatibility with specific IBM server models, providing a seamless integration and leveraging existing hardware investments to the fullest.

You May Also Be Interested in

HP
HP Universal Media Bay Kit for DL380 G9
Need more? Email Us
HP
HP DL380 G6 3 Slot PCI-E Riser KitHP ProLiant Server Family Riser Cards
Need more? Email Us
HP
Low Profile Bracket for 593722-B21
Need more? Email Us
HP
Low Profile Bracket for P9D93A
Need more? Email Us
HP
Hewlett Packard Enterprise 755985-B21The HPE Synergy 12Gb SAS Connection Module connects Synergy Compute Modules to in-frame storage resources
Need more? Email Us
HP
HP 3820c Controller Board for Synergy G9
Need more? Email Us
HP
HP Ear Kit for MSA 2050
Need more? Email Us
HP
HP FC Drive Magazine for 3PAR Storeserv 10000
Need more? Email Us
HP
HP Storageworks M5314B E.M.U. Module
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess