EN
  • EN
  • DE

IBM 03N2378 - 200Mhz. 1way Proc.

Part No IBM 03N2378 - 200Mhz. 1way Proc.
Manufacturer IBM
Catalog Uncategorized
Description 200Mhz. 1way Proc.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1420443-IBM 03N2378 - 200Mhz. 1way Proc.
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 03N2378 - 200Mhz. 1way Proc. CAD Model

Description

The IBM 03N2378 processor is a single-core, 200MHz CPU designed for integration into select IBM server and workstation models. While today's processors boast multi-core designs and significantly higher clock speeds, this processor was engineered during a period when system requirements were vastly different, focusing on reliability and stability for business-critical applications. The CPU's 200MHz frequency was considered adequate for handling the computing tasks of the time, including basic data processing, file serving, and running legacy applications. This processor reflects IBM's commitment to providing tailored solutions across different computing eras, ensuring support and compatibility for a range of systems. It represents a component of computing history, illustrating the evolution of processor technology and its role in advancing the capabilities of enterprise computing environments.

You May Also Be Interested in

IBM
1W 375MHZ POWER3-II PROC. CARD
Need more? Email Us
IBM
141.12GB 15K RPM DISK UNIT
Need more? Email Us
IBM
Express Intel Xeon 4C Processor Model E5-2407v2 80
Need more? Email Us
TE Connectivity
SFP+ ENHANCED 1X4, PCI HEATSINK,
Lowest to $125.8741
IBM
Intel Xeon 4C Processor Model E5-2418L 50W 2.0GHz/
Need more? Email Us
IBM
10/100 MBPS ETHERN.PCI ADAP
Need more? Email Us
IBM
Dual 604e Processor Card
Need more? Email Us
IBM
1024 MB (2 X 512 MB) SDRAM
Need more? Email Us
IBM
70.56GB 15K RPM DISK UNIT
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess