EN
  • EN
  • DE

IBM 02PX541 - 1.92TB 12Gb SAS 2.5inch Flash Drive

Part No IBM 02PX541 - 1.92TB 12Gb SAS 2.5inch Flash Drive
Manufacturer IBM
Catalog Harddrives
Description 1.92TB 12Gb SAS 2.5inch Flash Drive
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1419033-IBM 02PX541 - 1.92TB 12Gb SAS 2.5inch Flash Drive
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 02PX541 - 1.92TB 12Gb SAS 2.5inch Flash Drive CAD Model

Description

The IBM 02PX541 represents a high-capacity, high-performance flash drive specifically designed for enterprise environments requiring robust storage solutions. With a storage capacity of 1.92TB, this 2.5 inch SAS flash drive harnesses the power of solid-state technology to deliver exceptional read/write speeds, significantly outpacing traditional hard disk drives (HDDs). Operating over a 12Gb/s SAS interface, it ensures seamless integration with existing servers and storage arrays, offering a substantial boost in data transfer rates, system responsiveness, and application loading times. Tailored for demanding data-intensive tasks, the IBM 02PX541 is an ideal choice for databases, real-time analytics, and high-performance computing applications where speed and reliability are paramount. Its solid-state nature also means reduced power consumption and lower cooling requirements, contributing to a lower total cost of ownership (TCO). Durability is another key advantage, with this drive designed to withstand the rigors of 24/7 operation without suffering from the wear and tear that affects mechanical drives. For businesses aiming to upgrade their data centers with cutting-edge technology that offers a blend of capacity, speed, and endurance, the IBM 02PX541 flash drive is an exquisite choice.

You May Also Be Interested in

IBM
8TB 12G SAS 7.2K RPM 3.5in HDD
Need more? Email Us
IBM
1.2TB 10K SAS SFF DRIVE
Need more? Email Us
IBM
1TB SATA 3.5inch HDD
Need more? Email Us
IBM
IBM 2072-ACLK. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 10000 RPM
Need more? Email Us
IBM
1TB SATA HDD DS3000
Need more? Email Us
IBM
1.55TB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
1.86TB Mainstream SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
1600GB 2.5inch SSD HDD
Need more? Email Us
IBM
200GB 2.5INCH SSD (E MLC)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess