EN
  • EN
  • DE

IBM 01LJ851 - IBM 900GB 15K 2.5in/3.5in tray 12GB SAS hard drive

Part No IBM 01LJ851 - IBM 900GB 15K 2.5in/3.5in tray 12GB SAS hard drive
Manufacturer IBM
Catalog Harddrives
Description IBM 900GB 15K 2.5in/3.5in tray 12GB SAS hard drive
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418660-IBM 01LJ851 - IBM 900GB 15K 2.5in/3.5in tray 12GB SAS hard drive
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 01LJ851 - IBM 900GB 15K 2.5in/3.5in tray 12GB SAS hard drive CAD Model

Description

The IBM 01LJ851 hard drive encompasses a blend of capacity, performance, and versatility. With a 900GB storage capacity and a high-performance profile of 15,000 RPM, it stands out for its rapid data access and processing capabilities. This model is distinctively designed to accommodate both 2.5-inch and 3.5-inch tray configurations, offering flexibility for various deployment scenarios. It integrates seamlessly with systems requiring a SAS interface, supporting 12Gbps data transfer speeds for efficient operations in high-demand environments. Suitable for data centers and enterprise-level storage solutions, the 01LJ851 is ideal for applications such as virtualization, high-performance computing, and extensive database management. Its adaptability in terms of form factor ensures it can serve a broad spectrum of storage requirements, making it a valuable asset for organizations looking to optimize their storage infrastructure for both performance and capacity.

You May Also Be Interested in

IBM
300GB 15K SAS SFF3 4K BLK HDD
Need more? Email Us
IBM
HDD 146GB
Need more? Email Us
IBM
IBM 300GB 2.5" 15k 6Gb SAS
Need more? Email Us
IBM
SFF SSD 400 GB SSD 6Gbps
Need more? Email Us
IBM
IBM 2072-ACLK. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 10000 RPM
Need more? Email Us
IBM
1.2TB 10K SAS SFF DRIVE
Need more? Email Us
IBM
8TB 12G SAS 7.2K RPM 3.5in HDD
Need more? Email Us
IBM
1.2TB 10K 2.5 INCH HDD
Need more? Email Us
IBM
10K/18.2GB Disk Module SSA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess