EN
  • EN
  • DE

IBM 01KU438 - power8 VRM

Part No IBM 01KU438 - power8 VRM
Manufacturer IBM
Catalog CPU
Description power8 VRM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1416354-IBM 01KU438 - power8 VRM
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 01KU438 - power8 VRM CAD Model

Description

The IBM 01KU438 represents a Voltage Regulator Module (VRM) specifically designed for the POWER8 series of processors, a testament to IBM's commitment to providing comprehensive power management solutions. The VRM plays a pivotal role in ensuring stable and precise voltage supply to the processor, which is critical for maintaining optimal performance, reliability, and energy efficiency of IBM's enterprise server systems. Given the high-performance nature of POWER8 processors, which are known for their exceptional computational power and efficiency in handling big data analytics, cloud computing, and high-volume transactions, the importance of a reliable VRM cannot be overstated. The IBM 01KU438 is engineered with precision to match the electrical and thermal requirements of the POWER8 processors, enabling them to achieve their peak performance without the risk of power instability or overheating. This VRM incorporates advanced circuit designs and high-quality components to deliver clean and stable power, minimize electrical noise, and effectively distribute the electrical load. Additionally, it features proactive thermal management mechanisms to ensure it operates within safe temperature margins, enhancing the longevity and reliability of both the VRM and the processor it supports. This product not only reinforces the operational efficiency and dependability of IBM's server solutions but also underscores the company's holistic approach to system design, where every component, no matter how small, is optimized to contribute to the overall system's performance and efficiency.

You May Also Be Interested in

Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess