EN
  • EN
  • DE

IBM 01FT753 - PCIe3 2-Port 25/10 Gb NIC & ROCE SR/Cu Adapter

Part No IBM 01FT753 - PCIe3 2-Port 25/10 Gb NIC & ROCE SR/Cu Adapter
Manufacturer IBM
Catalog Adapters
Description PCIe3 2-Port 25/10 Gb NIC & ROCE SR/Cu Adapter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414293-IBM 01FT753 - PCIe3 2-Port 25/10 Gb NIC & ROCE SR/Cu Adapter
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 01FT753 - PCIe3 2-Port 25/10 Gb NIC & ROCE SR/Cu Adapter CAD Model

Description

The IBM 01FT753 PCIe3 2-Port 25/10 Gb NIC & ROCE SR/Cu Adapter is a state-of-the-art network interface card designed to drastically improve network performance and efficiency in enterprise data centers. Leveraging PCIe 3.0 technology, this adapter provides high bandwidth and low latency connections via its two ports, capable of 25 Gb and 10 Gb speeds, catering to the demanding requirements of next-generation data centers and high-performance computing environments. The integration of RDMA over Converged Ethernet (RoCE) technology allows for direct memory access between servers, significantly reducing CPU overhead and enhancing data throughput for storage, data analytics, and cloud computing applications. This feature is particularly beneficial for environments utilizing server virtualization and large-scale database applications, where network performance can directly impact application responsiveness and efficiency. The adapter supports both short-reach (SR) optical and copper (Cu) network connections, offering flexibility in network infrastructure and facilitating easy integration into existing setups. The IBM 01FT753 adapter embodies IBM's commitment to providing innovative and reliable networking solutions that address the evolving needs of modern businesses, enabling them to achieve higher productivity, operational efficiency, and competitive advantage in their respective markets.

You May Also Be Interested in

Lenovo
SAS Connectivity Card (CIOv) for IBM BladeCenter
Need more? Email Us
Lenovo
IBM NetXtreme 1000 T & Dual Port Server Adapter. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s-Connectivity Media: 10/100/1000Base-T UTP.-Data Transfer Rate: 1Gbps Gigabit Ethernet Gigabits per second.
Need more? Email Us
Lenovo
Storage V3700 V2 25GbE (RoCE) Adapter Pair
Need more? Email Us
Lenovo
IBM ServeRAID M1115
Need more? Email Us
Lenovo
ThinkSystem QLogic QML2692 Mezz 16Gb 2-Port Fibre Channel Adapter
Need more? Email Us
Lenovo
IBM 10GbE PCIe SR Adapter
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess