EN
  • EN
  • DE

IBM 01AC598 - SFF HDD 1.8 TB 10K

Part No IBM 01AC598 - SFF HDD 1.8 TB 10K
Manufacturer IBM
Catalog Harddrives
Description SFF HDD 1.8 TB 10K
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418922-IBM 01AC598 - SFF HDD 1.8 TB 10K
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 01AC598 - SFF HDD 1.8 TB 10K CAD Model

Description

The IBM 01AC598 Small Form Factor (SFF) Hard Disk Drive offers a substantial storage solution in a compact 2.5-inch design, making it an ideal choice for space-constrained enterprise environments. With a 1.8TB capacity and a spindle speed of 10,000 RPM, this HDD provides both high storage density and performance efficiency. It utilizes a SAS interface with a 12Gbps data transfer rate, enabling high-speed connectivity and compatibility with a broad spectrum of IBM servers and storage systems. This drive is tailored for applications that demand high-capacity and fast-access storage, such as virtualized environments, database servers, and high-performance computing systems. The robust design of the IBM 01AC598 HDD ensures reliability and durability, offering a reliable storage option for businesses that require uninterrupted operation and data availability.

You May Also Be Interested in

IBM
HDD 3TB 7.2K 3.5inch
Need more? Email Us
IBM
IBM 3000GB SAS 3.5" 7200RPM. HDD size: 3.5", HDD capacity: 3000 GB, HDD speed: 7200 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
IBM 4TB 7.2K HDD
Need more? Email Us
IBM
IBM 00RX915. HDD size: 2.5", HDD capacity: 1.8 TB, HDD speed: 10000 RPM
Need more? Email Us
IBM
571GB 10K SAS SFF-3 4K BLOCK Disk (IBM i)
Need more? Email Us
IBM
775GB SFF-1 SSD (IBM i)
Need more? Email Us
IBM
3TBSATADDM
Need more? Email Us
IBM
IBM 00Y2434
Need more? Email Us
IBM
900G 15K 12gbps SAS 3,5in HDD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess