EN
  • EN
  • DE

IBM 00Y2429 - 300GB 10,000 rpm 6Gb SAS 2.5' HDD

Part No IBM 00Y2429 - 300GB 10,000 rpm 6Gb SAS 2.5' HDD
Manufacturer IBM
Catalog Harddrives
Description IBM 00Y2429
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1419031-IBM 00Y2429 - 300GB 10,000 rpm 6Gb SAS 2.5' HDD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00Y2429 - 300GB 10,000 rpm 6Gb SAS 2.5' HDD CAD Model

Description

The IBM 00Y2429 is a high-performance, 300GB Hard Disk Drive designed for reliability and speed. Engineered with a 10,000 RPM spin rate and a 6Gb/s SAS interface, this 2.5-inch HDD ensures rapid data access and transfer speeds, suitable for demanding enterprise environments. It's built to support critical applications requiring quick read and write operations, offering a balance of capacity and speed to optimize data processing tasks. Ideal for use in IBM servers and storage arrays, this hard drive is designed to provide durable storage solutions that can withstand continuous operations. Its compact form factor allows for efficient use in data centers with limited space, promoting better air circulation and reduced power consumption when compared to larger drives.

You May Also Be Interested in

IBM
IBM 2.5in SAS SSD 800 GB HDD
Need more? Email Us
IBM
8TB 12G SAS 7.2K RPM 3.5in HDD
Need more? Email Us
IBM
1.2TB 10K SAS SFF DRIVE
Need more? Email Us
IBM
HDD 146GB
Need more? Email Us
IBM
800GBSFF
Need more? Email Us
IBM
1TB SATA HDD DS3000
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
10K/18.2GB Disk Module SSA
Need more? Email Us
IBM
200GB 2.5INCH SSD (E MLC)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess