EN
  • EN
  • DE

IBM 00RX852 - PCIe3 2port 56 Gb FDR IB Adapter x16

Part No IBM 00RX852 - PCIe3 2port 56 Gb FDR IB Adapter x16
Manufacturer IBM
Catalog Adapters
Description PCIe3 2port 56 Gb FDR IB Adapter x16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414640-IBM 00RX852 - PCIe3 2port 56 Gb FDR IB Adapter x16
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00RX852 - PCIe3 2port 56 Gb FDR IB Adapter x16 CAD Model

Description

The IBM 00RX852 is a high-performance PCIe3 2 port 56 Gb FDR (Fourteen Data Rate) InfiniBand Adapter designed to meet the demands of high-performance computing (HPC), enterprise data centers, and cloud technologies. This adapter is built to facilitate extremely high data throughput and low latency connections between servers, storage systems, and network infrastructure. With two ports, each capable of up to 56 Gbps data transfer speeds, it is well-suited for applications requiring fast data transfers, such as big data analytics, high-frequency trading, or real-time data processing. The PCIe Generation 3 interface ensures maximum bandwidth and performance from the server through the adapter. InfiniBand is renowned for its efficiency and scalability, making this adapter an excellent choice for building or expanding high-speed networking infrastructures. It supports advanced networking features such as RDMA (Remote Direct Memory Access), which allows direct memory access from the memory of one computer into that of another without involving the processor, the operating system, or cache. This capability dramatically improves throughput and latency while reducing CPU load. The IBM 00RX852 is designed for those who require outstanding performance and reliability for their mission-critical systems, offering a solution that scales with the needs of modern, data-intensive applications.

You May Also Be Interested in

Lenovo
IBM 8Gb Fibre Channel Expansion Card (CIOv)
Need more? Email Us
Intel
ADAPTEC SINGLE CHAN U320 PCI-E X1
Need more? Email Us
Lenovo
ServeRAID M5015 SAS/SATA Controller
Need more? Email Us
Lenovo
Lenovo Flex System Fabric CN4093 10Gb Converged
Need more? Email Us
Lenovo
IBM ServeRAID M1115
Need more? Email Us
Lenovo
SAS Connectivity Card (CIOv) for IBM BladeCenter
Need more? Email Us
Lenovo
IBM 320GB High IOPS MS Class SSD PCIe Adapter
Need more? Email Us
Lenovo
QLogic 16Gb Enhanced Gen5 FC Dual-port HBA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess