EN
  • EN
  • DE

IBM 00P2897 - 1W 400MHZ PWR3-II PROC 4MB L2

Part No IBM 00P2897 - 1W 400MHZ PWR3-II PROC 4MB L2
Manufacturer IBM
Catalog CPU
Description 1W 400MHZ PWR3-II PROC 4MB L2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1416081-IBM 00P2897 - 1W 400MHZ PWR3-II PROC 4MB L2
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00P2897 - 1W 400MHZ PWR3-II PROC 4MB L2 CAD Model

Description

The IBM 00P2897 represents a specialized processor unit designed around the PWR3-II architecture, optimized to deliver consistent, reliable performance for legacy systems and specific application needs. Operating at a frequency of 400MHz, this processor is equipped with a 4MB Level 2 (L2) cache, enhancing the speed at which operations are executed by reducing the time needed to access data from the main memory. Though not aligned with the high-speed demands of contemporary computing, the 1W 400MHz PWR3-II processor stands out for its efficiency and stability in environments where it is crucial to maintain legacy systems operational. This processor finds its place in specific IBM server models, providing a cost-effective solution for organizations looking to extend the life of their existing IT infrastructure without the need for significant investment in hardware upgrades. The integration of a 4MB L2 cache is a significant feature of the IBM 00P2897, as it directly impacts the processor's ability to handle data-intensive tasks more efficiently. By storing frequently accessed data close to the processor core, it ensures quicker data processing times and overall system responsiveness. This is especially beneficial in scenarios where older applications still serve critical business functions and require a stable, reliable processing environment. In summary, the IBM 00P2897 processor with its PWR3-II architecture and 400MHz clock speed is tailored towards supporting specific, legacy applications and systems. Its incorporation of a 4MB L2 cache underscores its capability to enhance performance within its operational niche, making it a valuable component for maintaining the utility and longevity of certain IBM server configurations.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU V26808-B8696-V10 - Intel Xeon Processor E5-4603, 2.0 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Silver 4110 2.10GHz 8C 11M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2430LV2 2.40GHz 6C 15M 60W 2.4GHz/1600MHz/15MB
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V10 - Intel Xeon Processor E3-1230, 3.2 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2630v3 2.40GHz 8C 20M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3206R 8C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3204 6C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B9173-V50 - Intel Xeon Processor E5-8176M-V5, 2.1 GHz
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess