EN
  • EN
  • DE

IBM 00KV833 - 10core 3.42 GHz POWER8 Processor Card

Part No IBM 00KV833 - 10core 3.42 GHz POWER8 Processor Card
Manufacturer IBM
Catalog CPU
Description 10core 3.42 GHz POWER8 Processor Card
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1416029-IBM 00KV833 - 10core 3.42 GHz POWER8 Processor Card
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00KV833 - 10core 3.42 GHz POWER8 Processor Card CAD Model

Description

The IBM 00KV833 processor card is a testament to IBM's innovation in server technology, incorporating a ten-core configuration that operates at a frequency of 3.42 GHz. This POWER8 processor card is engineered to deliver unmatched performance for a wide range of server applications, from cloud computing and virtualization to high-performance databases and analytics. The POWER8 architecture stands out for its ability to process large streams of data with incredible speed and efficiency, making it particularly suitable for businesses that manage vast amounts of data and require real-time processing capabilities. At 3.42 GHz, each core is capable of executing billions of instructions per second, translating into faster processing times and enhanced overall system performance. The ten-core design not only allows for significant parallel processing capabilities, improving the efficiency of running multiple applications simultaneously but also ensures a higher throughput and reduced processing times for complex computational tasks. Moreover, the POWER8 processor is designed with energy efficiency in mind, ensuring that its high performance does not lead to excessive energy consumption. This balance between performance and efficiency makes the IBM 00KV833 an ideal choice for enterprises looking to upgrade their server capabilities while keeping operational costs in check. Its compatibility with IBM's server platforms ensures seamless integration, making it a solid investment for businesses aiming to leverage the latest in processing technology to gain a competitive edge.

You May Also Be Interested in

Dell
DELL RMR50
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess