EN
  • EN
  • DE

IBM 00KJ037 - Intel Xeon Processor E5-2683 v3 14C 2.0GHz 35MB

Part No IBM 00KJ037 - Intel Xeon Processor E5-2683 v3 14C 2.0GHz 35MB
Manufacturer IBM
Catalog Uncategorized
Description Intel Xeon Processor E5-2683 v3 14C 2.0GHz 35MB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1420116-IBM 00KJ037 - Intel Xeon Processor E5-2683 v3 14C 2.0GHz 35MB
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00KJ037 - Intel Xeon Processor E5-2683 v3 14C 2.0GHz 35MB CAD Model

Description

The IBM 00KJ037 features the Intel Xeon Processor E5-2683 v3, a centerpiece of server and workstation power, designed to deliver exceptional performance for the most demanding tasks. With 14 cores and operating at a frequency of 2.0GHz, this processor can handle simultaneous multithreading efficiently, making it perfectly suited for virtualization, high-performance computing (HPC), and complex data analytics. The E5-2683 v3 includes a substantial 35MB of cache memory, which allows for quicker access to frequently used data, significantly reducing latency and improving overall system response times. Additionally, it supports advanced Intel technologies such as Turbo Boost, which enhances performance under load, and vPro, which provides management features essential for enterprise environments. This processor is built on Intel's 22nm technology, offering a balance between performance and power efficiency. Its compatibility with IBM systems ensures that it can be integrated seamlessly into existing infrastructure, providing a path for businesses to enhance their computing capacity without a complete overhaul. The IBM 00KJ037 - Intel Xeon Processor E5-2683 v3 is therefore an ideal choice for organizations looking to push the boundaries of their server and workstation capabilities, delivering cutting-edge performance that supports the next generation of computing demands.

You May Also Be Interested in

HP
Hewlett Packard Enterprise FlexFabric 554FLB
Need more? Email Us
HP
HP Gold 5218R (2.1GHz - 20C) SY480 G10 CPU Kit
Need more? Email Us
HP
HP 653112-B21#0D1
Need more? Email Us
HP
HP DL350/DL370/DL380 VRM
Need more? Email Us
Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363
Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us
HP
HP Smart Array P721m/2GB FBWC 6Gb 4-ports Ext Mezzanine SAS ControllerThe HP Smart Array P721m Controller is a PCI-Express (PCIe) 3.0 mezzanine card supporting direct attached SAS Storage
Need more? Email Us
HP
HP FC2242SR 4Gb 2-port PCIe Fibre Channel Host Bus AdapterThe HP PCIe 4Gb FC Host Bus Adapters (HBAs) support customers using HP ProLiant servers with PCIe I/O slots running a broad range of operating systems
Need more? Email Us
TE Connectivity
MQS STIFTE MAGAZ
Lowest to $0.0859

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess