EN
  • EN
  • DE

IBM 00G2380 - 4-PORT BASETX PCI-X ADPT

Part No IBM 00G2380 - 4-PORT BASETX PCI-X ADPT
Manufacturer IBM
Catalog Adapters
Description 4-PORT BASETX PCI-X ADPT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414579-IBM 00G2380 - 4-PORT BASETX PCI-X ADPT
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00G2380 - 4-PORT BASETX PCI-X ADPT CAD Model

Description

The IBM 00G2380 is a 4-Port BASETX PCI-X Adapter designed to enhance the network connectivity of IBM servers. This network interface card (NIC) facilitates the connection of servers to local area networks (LANs) using twisted pair cabling for Ethernet networks. With four BASE-TX (Fast Ethernet) ports, it offers a total of 100 Mbps of data transfer rate per port, allowing for a high degree of network flexibility and the ability to manage increased network traffic. The use of PCI-X technology ensures compatibility with a wide range of IBM server models, offering an upgrade path to improved network performance without the need for complete system overhauls. This adapter is particularly suitable for small to medium-sized enterprises (SMEs) looking to expand their network infrastructure, providing reliable and efficient connectivity options. The IBM 00G2380 is an essential tool for businesses aiming to enhance their network capabilities, connect multiple devices or systems, and maintain smooth and efficient operations.

You May Also Be Interested in

Lenovo
IBM ServeRAID M1115
Need more? Email Us
Intel
Mcx ConnectX-3Pro Eth. 2-port adapter, HP, no SFP+
Need more? Email Us
Lenovo
QLogic 16Gb FC Single-port HBA (1xSFP)
Need more? Email Us
Lenovo
IBM 320GB High IOPS MS Class SSD PCIe Adapter
Need more? Email Us
Intel
Intel E10G42AFDA
Need more? Email Us
Lenovo
LENOVO 4XC0G88849 - Lenovo ThinkServer RAID 720i PCIe Adapter
Need more? Email Us
Lenovo
IBM NetXtreme 1000 T & Dual Port Server Adapter. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s-Connectivity Media: 10/100/1000Base-T UTP.-Data Transfer Rate: 1Gbps Gigabit Ethernet Gigabits per second.
Need more? Email Us
Lenovo
IBM 10GbE PCIe SR Adapter
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess