EN
  • EN
  • DE

IBM 00FX870 - 146GB 15K RPM SAS SFF-3 HDD (AIX/Linux)

Part No IBM 00FX870 - 146GB 15K RPM SAS SFF-3 HDD (AIX/Linux)
Manufacturer IBM
Catalog Harddrives
Description 146GB 15K RPM SAS SFF-3 HDD (AIX/Linux)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1419029-IBM 00FX870 - 146GB 15K RPM SAS SFF-3 HDD (AIX/Linux)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00FX870 - 146GB 15K RPM SAS SFF-3 HDD (AIX/Linux) CAD Model

Description

The IBM 00FX870 hard disk drive is a high-speed storage device designed to enhance the storage capabilities of AIX and Linux systems. With a capacity of 146GB and a spindle speed of 15,000 RPM, this SFF-3 HDD delivers exceptional performance for computing environments that demand quick data access and processing. It employs a Serial Attached SCSI (SAS) interface, facilitating fast and reliable data transfers, making it ideally suited for applications that require high throughput and minimal latency, such as database management, virtualization, and transactional processing. The drive's small form factor allows for efficient space utilization in server racks, enabling the consolidation of storage in dense server environments without sacrificing performance. The IBM 00FX870 is designed for durability and reliability, offering a sustainable storage solution that enhances the overall performance and efficiency of systems running AIX and Linux. It represents a strategic investment for businesses looking to optimize their computing and storage resources.

You May Also Be Interested in

IBM
IBM 8TB 7.2K 3.5 inch NL HDD
Need more? Email Us
IBM
1TB SATA 3.5inch HDD
Need more? Email Us
IBM
1.55TB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
IBM 3.2TB 2.5 INCH FLASH DRIVE
Need more? Email Us
IBM
HDD 146GB
Need more? Email Us
IBM
1.2TB 10K 2.5 INCH HDD
Need more? Email Us
IBM
73.4 GB 10K-4 FC HOT SWAP HDD
Need more? Email Us
IBM
IBM 00AK376. SSD capacity: 800 GB, SSD form factor: 2.5", Component for: NAS
Need more? Email Us
IBM
10K/18.2GB Disk Module SSA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess