EN
  • EN
  • DE

CISCO E62433-008 - Cisco RC460-PSU2-850W 850W Power Supply C460 M1

Part No CISCO E62433-008 - Cisco RC460-PSU2-850W 850W Power Supply C460 M1
Manufacturer CISCO
Catalog Power Supply Units
Description Cisco RC460-PSU2-850W 850W Power Supply C460 M1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1387132-CISCO E62433-008 - Cisco RC460-PSU2-850W 850W Power Supply C460 M1
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO E62433-008 - Cisco RC460-PSU2-850W 850W Power Supply C460 M1 CAD Model

Description

The CISCO E62433-008 model, also known as the Cisco RC460-PSU2-850W, is an 850-watt power supply unit specifically designed for the Cisco C460 M1 server. This robust power supply provides a reliable source of power to ensure continuous operation of the server, even in demanding IT environments. Engineered for efficiency and durability, this PSU supports the demanding power requirements of the C460 M1, aiding in optimal performance of the server's processors, memory, and other components. Its 850W capacity is ample for handling the server's operational needs, plus any additional components that might be installed, such as multiple hard drives or extra RAM. The design is tailored for easy installation and removal, allowing for quick maintenance and upgrades without significant downtime. In addition, the RC460-PSU2-850W features built-in protection mechanisms against power surges, over-voltage, and short circuits, ensuring the safety and longevity of the server hardware. This product is an essential component for businesses that rely on the Cisco C460 M1 server for their critical operations, offering dependable power supply with the quality assurance of Cisco's renowned manufacturing standards.

You May Also Be Interested in

NetApp
Netapp 1600w Power Supply for AFF-A700/A900
Need more? Email Us
NetApp
NetApp X511A-R6 440W PSU for DS14
Need more? Email Us
NetApp
NetApp 1-Phase 30A 12 IEC PDU
Need more? Email Us
NetApp
NetApp 725W PSU for E5612/E5624/E2712/E2724
Need more? Email Us
NetApp
Netapp 1460w PSU for FAS8200/AFF-A300
Need more? Email Us
Supermicro
Supermicro PWS-2K02P-1R
Need more? Email Us
NetApp
NetApp 750W PSU
Need more? Email Us
NetApp
NetApp PSU W/FANS, 675W, AC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess