EN
  • EN
  • DE

IBM 00FX867 - 139GB 15K RPM SAS SFF-3 DISK DRV (IBM i)

Part No IBM 00FX867 - 139GB 15K RPM SAS SFF-3 DISK DRV (IBM i)
Manufacturer IBM
Catalog Harddrives
Description 139GB 15K RPM SAS SFF-3 DISK DRV (IBM i)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1419041-IBM 00FX867 - 139GB 15K RPM SAS SFF-3 DISK DRV (IBM i)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00FX867 - 139GB 15K RPM SAS SFF-3 DISK DRV (IBM i) CAD Model

Description

The IBM 00FX867 disk drive represents a pinnacle in HDD technology with its high-speed performance, offered in a 139GB capacity and a small form factor (SFF-3). Designed for use with IBM i operating systems, this drive features a SAS interface capable of achieving up to 15,000 revolutions per minute (RPM), a specification that ensures rapid data retrieval and exceptional throughput for time-sensitive applications and tasks. It's an ideal solution for organizations running legacy systems that require high-speed mechanical drives for their unique compatibility and performance needs. Despite the surge in SSD adoption, the 00FX867 remains relevant for specific enterprise environments where the durability and longevity of HDDs align with operational requirements. Its robust mechanical design is tried and tested, offering dependable performance in multi-drive setups where vibration and thermal challenges are present. This HDD is particularly suited for businesses that need a reliable, high-speed data storage solution but are not yet ready to transition to solid-state technology. Its capacity and performance make it an excellent choice for database transactions, medium-sized virtualization environments, and other applications where read and write speed is critical.

You May Also Be Interested in

IBM
73.4 GB 10K-4 FC HOT SWAP HDD
Need more? Email Us
IBM
1600GB 2.5inch SSD HDD
Need more? Email Us
IBM
300GB 15K SAS SFF3 4K BLK HDD
Need more? Email Us
IBM
DS3000 750GB HS dual port SATA
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
IBM 3.2TB 2.5 INCH FLASH DRIVE
Need more? Email Us
IBM
IBM 3TB 7.2K 3.5 INCH NL HDD
Need more? Email Us
IBM
1.86TB Mainstream SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
200GB 2.5INCH SSD (E MLC)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess