EN
  • EN
  • DE

IBM 00FX742 - 4.15GHz 8-Core POWER8 Processor Card CCIN 54E5

Part No IBM 00FX742 - 4.15GHz 8-Core POWER8 Processor Card CCIN 54E5
Manufacturer IBM
Catalog CPU
Description 4.15GHz 8-Core POWER8 Processor Card CCIN 54E5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1416109-IBM 00FX742 - 4.15GHz 8-Core POWER8 Processor Card CCIN 54E5
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00FX742 - 4.15GHz 8-Core POWER8 Processor Card CCIN 54E5 CAD Model

Description

The IBM 00FX742 represents a formidable component in the world of enterprise computing, featuring an 8-core POWER8 processor clocked at 4.15 GHz. It is engineered for high-speed, large-scale applications, delivering outstanding performance and efficiency for organizations that handle complex computing tasks. This processor card is a crucial element for servers requiring high throughput, exceptional reliability, and superior scalability. The POWER8 architecture is renowned for its capability to handle massive data volumes, making it perfectly suited for databases, analytics, cloud computing, and virtualization. With its robust support for simultaneous multithreading, the 00FX742 can manage a high number of concurrent threads, enhancing the overall efficiency and throughput of computing environments. It also supports IBM's PowerVM for advanced virtualization, allowing for efficient resource allocation and improved workload management. The energy-efficient design ensures that power consumption is kept to a minimum while maximizing processing power. The IBM 00FX742 - 4.15GHz 8-Core POWER8 Processor Card CCIN 54E5 is designed to meet the needs of modern data centers, offering a blend of performance, reliability, and flexibility.

You May Also Be Interested in

Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess