EN
  • EN
  • DE

IBM 00FV553 - 3GBps PCIE3 (X8) SAS CONTROLLER 2U

Part No IBM 00FV553 - 3GBps PCIE3 (X8) SAS CONTROLLER 2U
Manufacturer IBM
Catalog Adapters
Description 3GBps PCIE3 (X8) SAS CONTROLLER 2U
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414214-IBM 00FV553 - 3GBps PCIE3 (X8) SAS CONTROLLER 2U
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00FV553 - 3GBps PCIE3 (X8) SAS CONTROLLER 2U CAD Model

Description

The IBM 00FV553 represents a significant advancement in the realm of storage solutions, offering a 3GBps PCIe3 (x8) SAS controller that seamlessly integrates into a 2U server environment. Designed meticulously for high-speed data transfer and reliability, this SAS controller enhances server capabilities by providing exceptional storage connectivity for SAS drives. Its 3GBps transfer rate ensures quick data access and handling, making it a perfect choice for demanding applications and databases. The PCIe3 (x8) interface guarantees broad compatibility with a range of server models while leveraging the full potential of third-generation PCI Express technology, which offers increased bandwidth and lower latency compared to its predecessors. This SAS controller is equipped with advanced features such as support for RAID configurations, which adds layers of data protection and performance optimization. Furthermore, its compatibility with 2U server chassis makes it an adaptable solution for businesses looking to upgrade their server’s storage capabilities without significant hardware modifications. Overall, the IBM 00FV553 is an integral component for enterprises seeking to enhance their data center's storage performance, reliability, and scalability.

You May Also Be Interested in

NetApp
NetApp 4 PORT 4 GBPS FC HBA
Need more? Email Us
NetApp
Netapp 4-Port 16GB FC Adapter
Need more? Email Us
Connective Peripherals Pte Ltd
RS-232/RS-485 USB TO SERIAL
Need more? Email Us
Supermicro
Add-on Module for SYS-4048B-TR4FT
Need more? Email Us
NetApp
Netapp 16GB 4-Port FC Adapter
Need more? Email Us
Supermicro
Intel 10Gb Dual-Port SFP+ Ethernet Adapter
Need more? Email Us
NetApp
2port 4Gbps FCP HBA
Need more? Email Us
NetApp
8-Gb MetroCluster VI FC HBA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess