EN
  • EN
  • DE

IBM 00E9906 - 283GB 15K RPM 2.5in SAS SFF-3 Hard Disk Drive

Part No IBM 00E9906 - 283GB 15K RPM 2.5in SAS SFF-3 Hard Disk Drive
Manufacturer IBM
Catalog Harddrives
Description 283GB 15K RPM 2.5in SAS SFF-3 Hard Disk Drive
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1419024-IBM 00E9906 - 283GB 15K RPM 2.5in SAS SFF-3 Hard Disk Drive
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00E9906 - 283GB 15K RPM 2.5in SAS SFF-3 Hard Disk Drive CAD Model

Description

The IBM 00E9906 hard disk drive offers a unique blend of performance and capacity in a compact 2.5-inch form factor. With a capacity of 283GB and a high spindle speed of 15,000 RPM, this SFF-3 HDD is optimized for performance-intensive applications, making it an ideal choice for businesses requiring fast and reliable storage solutions. It utilizes a Serial Attached SCSI (SAS) interface, ensuring high data transfer speeds and reliable connectivity in enterprise environments. The fast rotational speed significantly reduces data access times, making this HDD well-suited for tasks that demand quick retrieval of information, such as database queries, transactional processes, and high-performance computing. The IBM 00E9906 is designed for use with a variety of systems, offering flexibility and compatibility with existing storage infrastructures. It represents a reliable storage solution that combines speed, capacity, and durability, catering to the needs of businesses looking for efficient and dependable data storage options.

You May Also Be Interested in

IBM
IBM 3TB 7.2K 3.5 INCH NL HDD
Need more? Email Us
IBM
1.86TB Mainstream SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
IBM 2072-ACLC. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
1600GB 2.5inch SSD HDD
Need more? Email Us
IBM
SFF SSD 400 GB SSD 6Gbps
Need more? Email Us
IBM
800GBSFF
Need more? Email Us
IBM
IBM 00AK376. SSD capacity: 800 GB, SSD form factor: 2.5", Component for: NAS
Need more? Email Us
IBM
IBM 3.2TB 2.5 INCH FLASH DRIVE
Need more? Email Us
IBM
IBM 300GB 2.5" 15k 6Gb SAS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess