EN
  • EN
  • DE

IBM 00E6169 - 146.8GB 15K RPM SAS HDD

Part No IBM 00E6169 - 146.8GB 15K RPM SAS HDD
Manufacturer IBM
Catalog Harddrives
Description 146.8GB 15K RPM SAS HDD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418970-IBM 00E6169 - 146.8GB 15K RPM SAS HDD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00E6169 - 146.8GB 15K RPM SAS HDD CAD Model

Description

The IBM 00E6169 hard disk drive offers a storage capacity of 146.8GB, providing a reliable and efficient storage solution for enterprise-grade applications requiring fast access to data. Running at a spindle speed of 15,000 RPM, this HDD is capable of high-speed data transactions, which is crucial for performance-intensive applications such as databases and transaction processing systems. The drive uses a Serial Attached SCSI (SAS) interface, ensuring high data transfer speeds and compatibility with SAS-enabled storage arrays and servers. Its robust performance and modest storage capacity make it an ideal choice for applications that demand quick data access and high reliability, such as system boot drives or logging databases.

You May Also Be Interested in

IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
1.2TB 10K SAS SFF DRIVE
Need more? Email Us
IBM
IBM 2072-ACLK. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 10000 RPM
Need more? Email Us
IBM
IBM 3.2TB 2.5 INCH FLASH DRIVE
Need more? Email Us
IBM
1TB SATA 3.5inch HDD
Need more? Email Us
IBM
500GB 7.2K SATA HDD DS3000
Need more? Email Us
IBM
IBM 300GB 2.5" 15k 6Gb SAS
Need more? Email Us
IBM
8TB 12G SAS 7.2K RPM 3.5in HDD
Need more? Email Us
IBM
IBM 3TB 7.2K 3.5 INCH NL HDD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess