EN
  • EN
  • DE

IBM 00E1508 - Integrated 4-Port Multifunction: 2x 1GB

Part No IBM 00E1508 - Integrated 4-Port Multifunction: 2x 1GB
Manufacturer IBM
Catalog Adapters
Description Integrated 4-Port Multifunction: 2x 1GB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Manufacturer IBM
Win Source Part Number 1413939-IBM 00E1508 - Integrated 4-Port Multifunction: 2x 1GB
Ultra Librarian 3D Model Ultra Librarian IBM 00E1508 - Integrated 4-Port Multifunction: 2x 1GB CAD Model

Description

The IBM 00E1508 is an integrated 4-Port Multifunction adapter, designed to provide versatile connectivity options for IBM servers. This high-performance network interface card (NIC) features two 1GB Ethernet ports, offering a high-speed, reliable solution for network connections. The multifunctional nature of the adapter allows it to support various networking tasks, including LAN connectivity, Internet access, and intranet services, thereby enhancing server capabilities and performance. The inclusion of 4 ports in a single adapter optimizes space and reduces the need for multiple cards, thus contributing to a more efficient and cost-effective server setup. Engineered for enterprise environments, the IBM 00E1508 supports advanced networking features such as VLAN tagging, load balancing, and failover, ensuring uninterrupted connectivity and improved network throughput. Its compatibility with IBM server platforms and ease of integration make it an essential component for businesses looking to streamline their networking infrastructure and boost system performance.

You May Also Be Interested in

NetApp
Netapp 4-Port 16GB FC Adapter
Need more? Email Us
Connective Peripherals Pte Ltd
RS-232/RS-485 USB TO SERIAL
Need more? Email Us
Supermicro
LSI 9207-8I 8PORT 6Gbps HBA
Need more? Email Us
Supermicro
Supermicro AOC-SGP-I4
Need more? Email Us
FTDI, Future Technology Devices International Ltd
RS-232 USB TO SERIAL
Need more? Email Us
NetApp
8-Gb MetroCluster VI FC HBA
Need more? Email Us
NetApp
8-Gb MetroCluster VI FC HBA
Need more? Email Us
Lenovo
2Gbs PCI-X Host Bus Adapter
Need more? Email Us
NetApp
2port 4Gbps FCP HBA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess