EN
  • EN
  • DE

IBM 00AR439 - 6.0 m 12 Gbps SAS Cable (mini SAS HD to mini SAS H

Part No IBM 00AR439 - 6.0 m 12 Gbps SAS Cable (mini SAS HD to mini SAS H
Manufacturer IBM
Catalog Cables
Description 6.0 m 12 Gbps SAS Cable (mini SAS HD to mini SAS H
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1415278-IBM 00AR439 - 6.0 m 12 Gbps SAS Cable (mini SAS HD to mini SAS H
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00AR439 - 6.0 m 12 Gbps SAS Cable (mini SAS HD to mini SAS H CAD Model

Description

The IBM 00AR439 - 6.0-meter 12 Gbps SAS Cable represents a high-performance data transfer solution, featuring mini SAS HD connectors on both ends. This cable is designed to connect storage devices, servers, and switches, supporting the next generation of 12 Gbps Serial Attached SCSI (SAS) interfaces. The length of 6.0 meters offers flexibility in system configuration and rack setup, allowing for optimal placement of hardware devices while maintaining exceptional data transmission speeds. The high bandwidth capability of this cable is suitable for applications requiring high data throughput, such as high-definition video editing, large database management, and other data-intensive tasks. Its mini SAS HD connectors ensure a secure and reliable connection, minimizing the risk of data loss or transfer errors. The IBM 00AR439 cable is built with durability in mind, featuring high-quality materials that can withstand the rigors of constant use in a data center environment. Its design prioritizes signal integrity and reduces electromagnetic interference, ensuring consistent performance and reliability in critical applications.

You May Also Be Interested in

NetApp
Netapp 0.5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 2M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
NetApp
Netapp 50M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
NetApp
Netapp 30M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS to MiniSAS Cable
Need more? Email Us
Supermicro
Supermicro Internal MiniSAS HD 0.7 m
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess