EN
  • EN
  • DE

IBM 00AR400 - IBM 1.2Tb 6G SAS 10K SFF hard drive

Part No IBM 00AR400 - IBM 1.2Tb 6G SAS 10K SFF hard drive
Manufacturer IBM
Catalog Harddrives
Description IBM 1.2Tb 6G SAS 10K SFF hard drive
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418988-IBM 00AR400 - IBM 1.2Tb 6G SAS 10K SFF hard drive
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00AR400 - IBM 1.2Tb 6G SAS 10K SFF hard drive CAD Model

Description

The IBM 00AR400 is a high-performance 1.2TB 6G SAS (Serial Attached SCSI) hard drive designed for enterprise-grade applications. Operating at a spindle speed of 10,000 rpm (revolutions per minute), this 2.5-inch small form factor (SFF) hard drive offers exceptional speed and reliability for data-intensive tasks such as database management, transaction processing, and business analytics. The 6Gbps SAS interface ensures seamless data transfer between the hard drive and the server or storage system, providing a balance between high performance and scalability. With its advanced features, including error correction and high data integrity, the IBM 00AR400 hard drive is engineered to meet the demands of business-critical environments. This drive is an ideal solution for organizations seeking to upgrade their storage infrastructure with a robust, high-speed storage device that delivers consistent performance and reliability.

You May Also Be Interested in

IBM
1.2TB 10K SAS SFF SAS
Need more? Email Us
IBM
1.86TB Mainstream SAS 4k SFF-2 SSD (IBM i)
Need more? Email Us
IBM
571GB 10K SAS SFF-3 4K BLOCK Disk (IBM i)
Need more? Email Us
IBM
900G 15K 12gbps SAS 3,5in HDD
Need more? Email Us
IBM
IBM 4TB 7.2K HDD
Need more? Email Us
IBM
571GB 15K RPM SAS SFF-1 DISK UNIT (IBM i)
Need more? Email Us
IBM
16 PAK 300 GB/15K DDM
Need more? Email Us
IBM
IBM 00RX915. HDD size: 2.5", HDD capacity: 1.8 TB, HDD speed: 10000 RPM
Need more? Email Us
IBM
139GB 15K RPM SAS SFF-3 DISK DRV (IBM i)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess