EN
  • EN
  • DE

IBM 00AR329 - SFF 200 GB SSD

Part No IBM 00AR329 - SFF 200 GB SSD
Manufacturer IBM
Catalog Harddrives
Description SFF 200 GB SSD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418735-IBM 00AR329 - SFF 200 GB SSD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00AR329 - SFF 200 GB SSD CAD Model

Description

The IBM 00AR329 is a compact, high-performance Solid State Drive offering 200GB of storage. Designed for systems requiring high-speed data access, this SFF SSD delivers unparalleled performance improvements over traditional hard drives. It provides swift boot times, instant data access, and superior reliability, making it a perfect choice for critical applications and operating systems. The small form factor makes it an ideal solution for space-constrained environments, ensuring efficient use of server and storage infrastructures. With its robust design and IBM's quality assurance, the 00AR329 is engineered to endure the demands of continuous operation, offering a durable and efficient storage solution. Its integration capabilities make it an excellent upgrade, enhancing the overall performance and longevity of computing systems.

You May Also Be Interested in

IBM
571GB 10K SAS SFF-3 4K BLOCK Disk (IBM i)
Need more? Email Us
IBM
IBM 2072-ACKA. HDD size: 3.5", HDD capacity: 2 TB, HDD speed: 7200 RPM
Need more? Email Us
IBM
17,5 GB 10K ROM Disk Drive -HDA
Need more? Email Us
IBM
IBM 4TB 7.2K HDD
Need more? Email Us
IBM
775GB SFF-1 SSD (IBM i)
Need more? Email Us
IBM
12TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
IBM 00Y2432
Need more? Email Us
IBM
IBM 00NC584. SSD capacity: 200 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s
Need more? Email Us
IBM
IBM 00RX915. HDD size: 2.5", HDD capacity: 1.8 TB, HDD speed: 10000 RPM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess