EN
  • EN
  • DE

IBM 00AK373 - IBM 600GB 15K 2.5 Inch HDD

Part No IBM 00AK373 - IBM 600GB 15K 2.5 Inch HDD
Manufacturer IBM
Catalog Harddrives
Description IBM 600GB 15K 2.5 Inch HDD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1419003-IBM 00AK373 - IBM 600GB 15K 2.5 Inch HDD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00AK373 - IBM 600GB 15K 2.5 Inch HDD CAD Model

Description

The IBM 00AK373 is a robust 2.5-inch hard drive offering 600GB of storage capacity and a high-speed performance with a spindle speed of 15,000 rpm. Designed for enterprise-level applications, this HDD provides a perfect solution for systems requiring fast and reliable storage to handle intensive workloads. The 15K rpm speed enables rapid access to data, significantly reducing wait times and enhancing overall system efficiency, particularly in demanding applications such as database management, online transaction processing, and high-performance computing. With its advanced features and reliability, the IBM 00AK373 2.5-inch HDD is an excellent choice for organizations seeking to improve their data storage capabilities with a high-speed, high-capacity drive.

You May Also Be Interested in

IBM
IBM 8TB 7.2K 3.5INCH NL SAS 12GBPS HARD DRIVE
Need more? Email Us
IBM
HDD 3TB 7.2K 3.5inch
Need more? Email Us
IBM
17,5 GB 10K ROM Disk Drive -HDA
Need more? Email Us
IBM
2.4TB 10K
Need more? Email Us
IBM
IBM 00E9974 600GB 15K SAS SFF-3 HDD 4K Block
Need more? Email Us
IBM
IBM 3000GB SAS 3.5" 7200RPM. HDD size: 3.5", HDD capacity: 3000 GB, HDD speed: 7200 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
V3700 V2 1.8 TB 2.5 10K HDD
Need more? Email Us
IBM
1.2TB 10K 12Gb SAS 2.5 Inch HDD
Need more? Email Us
IBM
IBM 2072-ACKA. HDD size: 3.5", HDD capacity: 2 TB, HDD speed: 7200 RPM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess