EN
  • EN
  • DE

IBM 00AE525 - Intel Xeon Processor E5-2628L v2 8C 1.9GHz 20MB

Part No IBM 00AE525 - Intel Xeon Processor E5-2628L v2 8C 1.9GHz 20MB
Manufacturer IBM
Catalog Uncategorized
Description Intel Xeon Processor E5-2628L v2 8C 1.9GHz 20MB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1419968-IBM 00AE525 - Intel Xeon Processor E5-2628L v2 8C 1.9GHz 20MB
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00AE525 - Intel Xeon Processor E5-2628L v2 8C 1.9GHz 20MB CAD Model

Description

The IBM 00AE525 features the Intel Xeon Processor E5-2628L v2, a vital component engineered to deliver robust performance across a wide range of server and workstation applications. With eight cores and a base clock speed of 1.9GHz, coupled with a substantial 20MB cache, this processor is adept at handling demanding workloads, ensuring smooth and efficient operation. The E5-2628L v2 is tailored for environments prioritizing both performance and energy efficiency, touting an advantageous power efficiency with its low-power design without sacrificing computational power. This capability makes it an ideal solution for data centers and business applications where maintaining a balance between power consumption and processing speed is crucial. Its integration into IBM systems exemplifies the company's commitment to offering advanced technology that supports complex computing tasks, including virtualization, cloud computing, and enterprise-level database management. This processor's compatibility with IBM servers reinforces its reliability and effectiveness in providing a scalable solution to meet the evolving demands of modern data-intensive applications.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
EMC
DCX8518-0106, DCX, CR16-08, 16GB CORE
Need more? Email Us
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to $0.2727
HP
HP DL350/DL370/DL380 VRM
Need more? Email Us
HP
HP FC2242SR 4Gb 2-port PCIe Fibre Channel Host Bus AdapterThe HP PCIe 4Gb FC Host Bus Adapters (HBAs) support customers using HP ProLiant servers with PCIe I/O slots running a broad range of operating systems
Need more? Email Us
TE Connectivity
HDR, 6P, BLK, RA, AU/NI/CU
Lowest to $70.9091
EMC
Skabelon vare til oprettelse af EMC med lot.
Need more? Email Us
HP
HP System Board for DL20 G10
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess