EN
  • EN
  • DE

HYMP532S64CP6-C4

Part No HYMP532S64CP6-C4
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-533 32Mx64 SODIMM Pb-Free 1Rx16 (256MB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951133-HYMP532S64CP6-C4
Series *
Ultra Librarian 3D Model Ultra Librarian HYMP532S64CP6-C4 CAD Model

Description

The Hynix HYMP532S64CP6-C4 is a 256MB DDR2 SODIMM memory module. It is designed for use in laptop computers and other small form factor devices that require high-performance memory in a compact package. This module provides increased bandwidth and lower power consumption compared to its predecessor, DDR SDRAM.

Applications:

  • Laptop Computers
  • Small Form Factor PCs
  • Embedded Systems
  • Industrial PCs
  • Networking Devices

Features:

  • 256MB Capacity
  • DDR2 Technology
  • SODIMM Form Factor (200-Pin)
  • Operating Speed: PC2-5300 (667MHz)
  • CAS Latency: CL5
  • Voltage: 1.8V
  • Double Data Rate Architecture

Benefits:

  • Increased Bandwidth: DDR2 technology provides higher bandwidth compared to DDR, resulting in faster data transfer rates.
  • Lower Power Consumption: Operates at a lower voltage (1.8V) compared to DDR, leading to reduced power consumption and extended battery life in laptops.
  • Improved Performance: Enhances overall system performance by providing faster access to memory.
  • Compact Size: SODIMM form factor allows for use in space-constrained devices.
  • Reliable Performance: Hynix is a reputable manufacturer known for producing high-quality and reliable memory modules.

Additional Details:

The HYMP532S64CP6-C4 module utilizes a 200-pin SODIMM connector. The 'C4' designation typically indicates the speed grade or timing specifications of the module. It supports a clock speed of 667MHz (PC2-5300) and has a CAS latency of 5. The module is designed to operate at 1.8V. DDR2 memory operates by transferring data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate compared to single data rate (SDR) SDRAM.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess