EN
  • EN
  • DE

HYMP525F72CP4D3-Y5-T

Part No HYMP525F72CP4D3-Y5-T
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-667 256Mx72 FBDIMM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950048-HYMP525F72CP4D3-Y5-T
Series *
Ultra Librarian 3D Model Ultra Librarian HYMP525F72CP4D3-Y5-T CAD Model

Description

The HYMP525F72CP4D3-Y5-T is a 2GB DDR2 SDRAM module manufactured by Hynix Semiconductor. This memory module is designed for use in desktop PCs and servers, offering a balance of performance and power efficiency. It conforms to industry-standard specifications for DDR2 memory, ensuring compatibility with a wide range of systems.

Applications

  • Desktop PCs
  • Workstations
  • Servers

Features

  • 2GB capacity
  • DDR2 technology
  • Operating frequency: 667MHz (PC2-5300)
  • 240-pin DIMM form factor
  • Unbuffered
  • Non-ECC
  • Double Data Rate architecture; two data transfers per clock cycle
  • On-die termination (ODT)
  • Serial presence detect (SPD)

Benefits

  • Increased system responsiveness
  • Improved multitasking capabilities
  • Enhanced data transfer rates compared to DDR
  • Compatibility with DDR2-supported motherboards
  • Reduced power consumption compared to earlier memory technologies
  • Reliable performance due to Hynix's quality manufacturing standards

Additional Details

The HYMP525F72CP4D3-Y5-T module operates at a voltage of 1.8V. The Y5 speed grade indicates a specific timing configuration, with the -T suffix denoting potential minor variations in manufacturing or testing. This unbuffered, non-ECC DIMM is primarily intended for consumer and commercial PCs where error correction is not a critical requirement. The module’s serial presence detect (SPD) feature allows the system BIOS to automatically configure the memory settings for optimal performance. DDR2 memory provides a significant improvement in bandwidth over its predecessor, DDR, enabling faster data access and improved overall system performance. The on-die termination (ODT) feature helps to reduce signal reflections and improve signal integrity at higher frequencies, contributing to stable and reliable operation. This module supports the JEDEC standard specifications for DDR2 memory modules, ensuring a consistent and predictable performance profile.

You May Also Be Interested in

Intel
Optane PMem 100 128GB
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess