EN
  • EN
  • DE

HYMP512U72AP8-Y5

Part No HYMP512U72AP8-Y5
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-667 128Mx72 ECC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950985-HYMP512U72AP8-Y5
Series *
Ultra Librarian 3D Model Ultra Librarian HYMP512U72AP8-Y5 CAD Model

Description

The HYMP512U72AP8-Y5 is a 4GB DDR3 ECC Registered DIMM manufactured by Hynix Semiconductor. This memory module is designed for servers and workstations that require high capacity, reliability, and data integrity. It utilizes Error-Correcting Code (ECC) functionality to detect and correct single-bit errors, preventing data corruption and system crashes.

Applications

  • Servers
  • Workstations
  • High-performance computing systems
  • Data centers

Features

  • 4GB capacity
  • DDR3 technology
  • ECC Registered DIMM
  • PC3-10600 (1333MHz) speed
  • 240-pin DIMM form factor
  • 1.5V operating voltage
  • Registered buffer for enhanced signal integrity

Benefits

  • Increased system stability and reliability due to ECC
  • Improved data integrity, preventing data corruption
  • Enhanced performance in memory-intensive applications
  • Reduced downtime and maintenance costs
  • Cost-effective solution for server and workstation memory upgrades

Additional Details

The HYMP512U72AP8-Y5 module is specifically designed for systems that support DDR3 ECC Registered DIMMs. It operates at a voltage of 1.5V, which is standard for DDR3 memory. The registered design includes a register between the DRAM and the system's memory controller, reducing the load on the memory bus and allowing for higher densities and faster speeds. The PC3-10600 rating indicates a maximum bandwidth of 10600 MB/s. The module uses a 240-pin DIMM connector.

Hynix Semiconductor is a well-known and respected manufacturer of memory modules. This module is typically used in servers and high-end workstations requiring stable and reliable memory. Its ECC functionality is crucial for applications where data integrity is paramount, such as financial transactions, scientific simulations, and database management. The 'Y5' is an internal identifier. This module is built to meet the demanding requirements of server environments, ensuring consistent and reliable performance.

You May Also Be Interested in

Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess